EN
  • EN
  • DE

MSMF15C-LF-T7

Part No MSMF15C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080621-MSMF15C-LF-T7
Categories OEM Parts(M-N)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSMF15C-LF-T7 CAD Model

Description

The MSMF15C-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning.

Applications

  • Data Lines Protection: Protecting I/O interfaces, such as USB, HDMI, and Ethernet, from ESD and surge events.
  • Microcontroller Protection: Safeguarding microcontrollers from voltage spikes that can cause damage or malfunction.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against ESD.
  • Automotive Electronics: Protecting automotive systems from voltage transients in the harsh automotive environment.
  • Industrial Equipment: Safeguarding industrial control systems and communication interfaces.

Features

  • Low Clamping Voltage: Provides fast response to transient events and low clamping voltage to protect sensitive components.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS standards for environmental protection.
  • High Surge Capability: Withstands high surge currents as specified in industry standards.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage caused by transient voltage events, improving overall system reliability.
  • Reduced Downtime: Minimizes downtime due to component failures caused by ESD and surge.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from damaging voltage spikes.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic components.

The MSMF15C-LF-T7 typically has a standoff voltage of 15V. Other key specifications include its clamping voltage (Vc), peak pulse current (Ipp), and capacitance. It is commonly available in an SOD-323 package. The specific clamping voltage and peak pulse current ratings can be found in the Protek Devices datasheet for the MSMF15C-LF-T7. The device is designed to be surface-mounted and is compatible with standard PCB assembly processes. The materials used in its construction are selected to provide high reliability and performance in transient voltage suppression applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess