The PD10763-LF-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It integrates multiple diodes in a single package, providing a compact and efficient solution for circuit protection.
Applications
- Ethernet ports
- USB interfaces
- RS-232/RS-485 interfaces
- HDMI ports
- Power lines
Features
- Low clamping voltage
- Fast response time
- Low capacitance
- RoHS compliant
- Surface mount package
Benefits
- Protection against ESD, EFT, and lightning surges
- Improved system reliability
- Reduced downtime
- Compliance with industry standards
- Simplified board layout
Additional Details
The PD10763-LF-T7 features a peak pulse power of 400W. It typically protects four I/O lines. The clamping voltage is very low, ensuring that protected components are not exposed to damaging voltages during transient events. The low capacitance ensures signal integrity, particularly in high-speed data interfaces. The device is available in a small surface mount package. It is commonly used in applications where compliance with IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards is required. Protek Devices is known for producing high-quality TVS diodes, offering reliable protection for a wide range of electronic applications.