The SLR-342MG3FN is a bi-color LED lamp manufactured by Rohm Semiconductor. This LED features both green and red light-emitting diodes within a single package, allowing for versatile indication and display applications. Its robust design and reliable performance make it suitable for various industrial and consumer electronics applications.
Applications:
- Status indicators for electronic devices (e.g., power on/off, error conditions)
- Bi-color displays for control panels and instrumentation
- Consumer electronics (e.g., game consoles, audio equipment)
- Industrial control systems
- Automotive indicators
Features:
- Bi-color LED with both green and red light emission
- Compact package size for space-constrained applications
- Wide viewing angle for enhanced visibility
- Low forward voltage for efficient power consumption
- Long operational lifespan for increased reliability
- RoHS compliant, ensuring environmental safety
Benefits:
- Versatile indication with two colors simplifies status monitoring and enhances user experience.
- Reduced power consumption contributes to energy savings and longer battery life in portable devices.
- Extended lifespan minimizes the need for frequent replacements, reducing maintenance costs.
- Compact design allows for integration into small and densely packed electronic devices.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The SLR-342MG3FN typically utilizes gallium arsenide phosphide (GaAsP) and gallium phosphide (GaP) semiconductor materials to produce red and green light emissions, respectively. The forward voltage for each color is typically around 2V, and it is designed to operate within a specified range of forward current, typically around 20mA per color. The package is designed for through-hole mounting on printed circuit boards (PCBs), facilitating secure and reliable connections. The LED's lens is designed to provide a wide viewing angle, ensuring clear visibility from various perspectives. Rohm Semiconductor's strict manufacturing standards ensure consistent performance and reliability across a range of applications. The operating temperature range is typically from -40°C to +85°C.