EN
  • EN
  • DE

PLCDA12-LF

Part No PLCDA12-LF
Manufacturer Protek Devices
Catalog Custom Parts (N - R)
Description PLCDA12 Series 2 Ch 25.9 Vcl 13.3 Vbr 5 pF Bidirectional TVS Array - SOIC-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5 pF
Case / Package SO
Clamping Voltage 25.9 V
Depth 4 mm
Direction Bidirectional
Element Configuration Dual
Lead Free Lead Free
Leakage Current 1 µA
Length 5 mm
Max Operating Temperature 150 °C
Min Breakdown Voltage 13.3 V
Min Operating Temperature -55 °C
Number of Pins 8
Power Dissipation 500 W
Radiation Hardening No
RoHS Compliant
Schedule B 8536300000
Working Voltage 12 V
Win Source Part Number 1164901-PLCDA12-LF
Categories Custom Parts
Manufacturer Protek Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLCDA12-LF CAD Model

Description

The 1164901-PLCDA12-LF is a custom electronic component from Protek Devices.

  • Popularity: Medium
  • Supply and demand status: limited
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Case/Package: SO
  • Length: 5mm
  • Depth: 4mm
  • Bidirectional: Yes
  • Working Voltage: 12V
  • Capacitance: 5 pF
  • Clamping Voltage: 25.9V
  • Leakage Current: 1 µA
  • Power Dissipation: 500W
  • Minimum Breakdown Voltage: 13.3V
  • Configuration: Dual Element
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 150 °C
  • Alternative Parts: PLCDA 12-LF, PLCDA-12-LF, and PLCDA12LF

You May Also Be Interested in

Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
ICT
Need more? Email Us
Pericom
Lowest to $1.6087
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,388 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess