The PLR0524-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It's commonly used in data lines, I/O ports, and power supplies of electronic equipment.
Applications
- Data line protection (USB, HDMI, Ethernet)
- I/O port protection
- Power supply protection
- Mobile devices
- Networking equipment
Features
- Low clamping voltage
- Fast response time
- ESD protection per IEC 61000-4-2
- EFT protection per IEC 61000-4-4
- Small surface-mount package
- RoHS compliant
Benefits
- Protects sensitive components from damaging voltage transients.
- Ensures reliable operation of electronic equipment.
- Reduces the risk of field failures and warranty claims.
- Space-saving design for compact devices.
- Compliant with industry safety standards.
Technical Specifications
The PLR0524-T7 is a 4-channel TVS diode array. It features a typical clamping voltage of around 24V during a transient event. The ESD protection capability is typically ±30kV contact discharge and ±30kV air discharge according to IEC 61000-4-2. It is packaged in a small TSOT-23-6 surface mount package. The operating temperature range is typically -40°C to +85°C.