EN
  • EN
  • DE

ICS331M

Part No ICS331M
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995390-ICS331M
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS331M CAD Model

Description

The ICS331M, manufactured by Renesas Electronics America (formerly Integrated Circuit Systems), is a clock generator designed for a variety of applications requiring precise timing signals. This device is used to generate and distribute clock signals with minimal jitter and skew, ensuring accurate synchronization across different components in a system.

Applications

  • Networking Devices: Routers, switches, and network interface cards.
  • Consumer Electronics: Set-top boxes, DVD players, and audio equipment.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and motor drives.
  • Data Acquisition Systems: Signal processing and data logging equipment.
  • Embedded Systems: Microcontroller-based systems requiring precise timing.

Features

  • Low Jitter: Minimizes phase noise and timing variations for improved system performance.
  • Multiple Clock Outputs: Provides multiple clock signals for different system components.
  • Programmable Frequency: Allows adjustment of output frequencies to meet specific requirements.
  • Crystal Oscillator Input: Accepts a crystal oscillator as a stable frequency reference.
  • Clock Enable/Disable: Enables or disables clock outputs for power management.
  • Phase-Locked Loop (PLL): Internal PLL for frequency multiplication and synthesis.

Benefits

  • Improved System Performance: Precise clock signals ensure reliable and efficient system operation.
  • Enhanced Signal Integrity: Low jitter and skew minimize timing errors and signal degradation.
  • Reduced System Complexity: Integrated clock management features simplify board design.
  • Increased Design Flexibility: Programmable outputs allow customization for different applications.
  • Cost-Effective: Integrates multiple clock functions into a single chip.

Technical Specifications

The ICS331M typically operates from a 3.3V power supply. The specific output frequencies and configurations are determined by the programming of the device. It's commonly packaged as a surface mount device. Datasheets provide detailed information about the frequency ranges, jitter specifications, and other electrical characteristics. Renesas' website or other electronics component databases may offer specific datasheets for different package types and versions of this clock generator. Consult the datasheet for the specific part number variant being used.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess