The PSOT05LC-LF-Z is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surge events. This device is particularly useful in applications where board space is limited and high surge protection is required.
Applications
- Protection of I/O interfaces
- Cell phones
- Portable devices
- USB ports
- HDMI ports
- Ethernet ports
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23 package
- RoHS compliant
Benefits
- Provides robust ESD and surge protection
- Minimizes the risk of damage to sensitive components
- Improves system reliability
- Reduces board space requirements
- Facilitates compliance with regulatory standards
The PSOT05LC-LF-Z is a 5V TVS diode array. It features a low clamping voltage to ensure that the voltage seen by the protected circuitry remains within safe limits during transient events. Its fast response time allows it to quickly clamp transient voltages, preventing damage. The low leakage current minimizes power consumption in normal operating conditions. The SOT-23 package provides a compact footprint for space-constrained applications.
Technical Specifications:
- Package: SOT-23
- Reverse Standoff Voltage: 5V
- Clamping Voltage: (Specific value will depend on test conditions, typically provided in datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions, typically provided in datasheet)
- Operating Temperature: -55°C to +125°C
The "LF" in the part number indicates that the device is Lead-Free, and "Z" might be a packaging code.