The PSOT15LC-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, designed to protect sensitive electronic circuits and components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers robust protection in a compact form factor, making it suitable for various applications where overvoltage protection is critical.
Applications
- Data lines protection
- I/O port protection
- Microcontroller protection
- Keypad protection
- Portable devices
- Industrial control systems
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23-6L package
- RoHS compliant
Benefits
- Provides enhanced ESD and surge protection
- Minimizes damage risk to sensitive components
- Improves system reliability
- Optimizes board space usage
- Ensures compliance with safety standards
The PSOT15LC-LF-T7 is characterized by its low clamping voltage, which ensures that the voltage across the protected circuitry remains within safe operating limits during transient events. The fast response time enables quick clamping of transient voltages, preventing damage to downstream components. The low leakage current minimizes power consumption during normal operation, which is beneficial for battery-powered devices. The SOT-23-6L package offers a compact footprint, ideal for space-constrained applications.
Technical Specifications:
- Package: SOT-23-6L
- Reverse Standoff Voltage: (Specific value will depend on the device version; consult datasheet)
- Clamping Voltage: (Specific value will depend on test conditions; consult datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions; consult datasheet)
- Operating Temperature: -55°C to +125°C
The “LC” in the part number typically indicates a low capacitance version, ideal for protecting high-speed data lines. The “LF” denotes that the component is lead-free, complying with RoHS standards. The “T7” likely indicates tape and reel packaging for automated assembly processes.