EN
  • EN
  • DE

PSOT36C-LF-T7

Part No PSOT36C-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282079-PSOT36C-LF-T7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT36C-LF-T7 CAD Model

Description

The PSOT36C-LF-T7 is a transient voltage suppressor (TVS) diode array from Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications that require robust protection for multiple I/O lines in a compact form factor, offering an efficient and reliable solution.

Applications:

  • Data line protection in communication systems: Ethernet, USB, RS-232, CAN bus and other interface protection.
  • Consumer electronic devices: Smartphones, tablets, laptops, set-top boxes and portable media players.
  • Industrial automation equipment: Safeguarding control and monitoring systems from electrical transients, including Programmable Logic Controllers (PLCs).
  • Medical electronic devices: Protecting critical circuits in patient monitoring equipment and diagnostic tools.
  • Automotive electronics: Protecting ECUs and other automotive systems against voltage surges and ESD events.

Features:

  • Low clamping voltage: Provides efficient protection by limiting the voltage during transient events.
  • Low leakage current: Minimizes power consumption and ensures minimal interference with normal circuit operation.
  • Fast response time: Quickly clamps transient voltages to prevent damage to protected components.
  • Compact SOT-23-6 package: Allows for high-density board layouts and miniaturized product designs.
  • High surge capability: Withstands high-energy transient events, providing robust protection.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Lead-free finish: Complies with lead-free manufacturing requirements.

Benefits:

  • Improved system reliability: Protects electronic devices from ESD and surge events, extending operational life and minimizing failures.
  • Reduced maintenance costs: Prevents equipment failure due to voltage transients, minimizing downtime and repair expenses.
  • Enhanced product safety: Reduces the risk of electrical hazards for end-users by providing robust surge protection.
  • Simplified circuit design: Reduces component count and board space requirements, streamlining the design process.
  • Cost-effective protection solution: Offers a reliable and affordable way to protect sensitive electronics from transient voltage threats.

Additional Details:

The PSOT36C-LF-T7 typically features a breakdown voltage of [search and insert value here] and a peak pulse power dissipation of [search and insert value here]. It's designed to meet or exceed industry standards such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). The 'LF' denotes a lead-free finish and 'T7' usually indicates the specific tape and reel packaging options for automated assembly. Consult the Protek Devices datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to ensure optimal performance. The '36C' refers to the specific voltage protection level provided by this TVS diode array.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,565+ $0.0975 $250.0875
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess