EN
  • EN
  • DE
  • IT

SM16LC03-LF-T7

Part No SM16LC03-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description SM16LC Series 7 Vcl 4.5 Vbr 15 pF Uni-Directional TVS Array - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 15 pF
Mounting SMD (SMT)
Case / Package SOIC
Clamping Voltage 20 V
Depth 4 mm
Direction Unidirectional
Leakage Current 125 µA
Length 10 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 8
Number of Pins 16
Packaging Tape and Reel
Peak Pulse Current 35 A
Peak Pulse Power 500 W
Polarity Unidirectional
Radiation Hardening No
Reverse Breakdown Voltage 4.5 V
Reverse Standoff Voltage 3.3 V
RoHS Compliant
Test Current 1 mA
Working Voltage 3.3 V
Win Source Part Number 1093717-SM16LC03-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM16LC03-LF-T7 CAD Model

Description

Protek Devices presents a high-quality surface mount TVS diode with a 15 pF capacitance and a 20 V clamping voltage.

  • Manufacturer: Protek Devices
  • Device Type: TVS Diode
  • Mounting Type: Surface Mount
  • Capacitance: 15 pF
  • Clamping Voltage: 20 V
  • Package: SOIC
  • Operating Temperature Range: -55°C to 150°C
  • RoHS Compliant: Yes
  • Package Form: Tape and Reel

You May Also Be Interested in

Vishay
MOSFET P-CH 40V 16A PPAK1212-8W / P-Channel 40 V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Lowest to $0.6736
Sunlord
Lowest to $0.0077
Vishay
N-channel 30-V-(D-S) Mosfet
Need more? Email Us
Carling Technologies
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Texas Instruments
IC 10BIT VOLTAGE CLAMP 24-SOIC / Voltage Clamp IC 24-SOIC
Need more? Email Us
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1176 $64.2352
5+ $26.3529 $131.7645
7+ $25.5294 $178.7058
10+ $24.7059 $247.0590
12+ $23.8823 $286.5876
16+ $21.4117 $342.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,215 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess