EN
  • EN
  • DE

SMF24C-LF-T7

Part No SMF24C-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts ( S )
Description ESD Suppressor TVS Uni-Dir/Bi-Dir 24V 6-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094394-SMF24C-LF-T7
Categories OEM Parts( S )
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMF24C-LF-T7 CAD Model

Description

The SMF24C-LF-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This bidirectional TVS diode is commonly used to safeguard electronic systems from damage caused by overvoltage conditions.

Applications

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of microcontroller pins
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment

Features

  • Bidirectional TVS Diode: Offers protection against positive and negative transient voltages.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to the protected components.
  • Low Capacitance: Ensures signal integrity in high-speed data lines.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • Lead-Free (LF) and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures caused by overvoltage events, minimizing downtime and maintenance costs.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Compact Size: The surface-mount package allows for high-density board designs.
  • Environmentally Friendly: Complies with environmental regulations, reducing the environmental impact.

Additional Details

The SMF24C-LF-T7 offers a combination of low clamping voltage, fast response time, and low capacitance, making it an effective solution for protecting sensitive electronic circuits from transient voltage events. Its bidirectional configuration provides protection in both forward and reverse directions, simplifying circuit design. The device is packaged in a surface mount package, making it suitable for automated assembly and high-volume production. This TVS diode offers a robust and reliable solution for safeguarding sensitive electronics from the damaging effects of voltage surges and ESD events. Detailed specifications can be found in the Protek Devices datasheet.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3091 $58.7290
460+ $0.2536 $116.6560
705+ $0.2458 $173.2890
975+ $0.2379 $231.9525
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess