EN
  • EN
  • DE

USB004-T7

Part No USB004-T7
Manufacturer Protek Devices
Catalog Electronic Wholesale
Description STEERING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1278287-USB004-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB004-T7 CAD Model

Description

The USB004-T7 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It is specifically tailored for USB data lines and other high-speed data interfaces.

Applications:

  • USB 2.0/3.0/3.1 Data Lines: Protection for data lines in various USB interfaces.
  • HDMI Ports: Safeguards HDMI ports against voltage surges.
  • Ethernet Ports: Protects Ethernet ports from ESD and surge events.
  • Mobile Phones: Provides ESD protection for mobile phone interfaces.
  • Tablets: Protects tablet data ports.
  • Laptops: Surge protection for laptop interfaces.
  • External Hard Drives: Protects data from external hard drive ports.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • ESD Protection: Exceeds industry standards for ESD immunity.
  • Surge Protection: Protects against voltage surges caused by lightning strikes or other electrical disturbances.
  • Small Package: Compact package design allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS standards.
  • Fast Response Time: Quickly responds to transient events, ensuring effective protection.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage caused by ESD and surge events, improving product reliability.
  • Reduced Downtime: Prevents equipment failures due to transient voltages, minimizing downtime.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data lines, maintaining system performance.
  • Cost Savings: Reduces the need for costly repairs or replacements of damaged components.
  • Compliance with Standards: Meets industry standards for ESD and surge protection.

Additional Details:

The USB004-T7 operates by clamping the voltage on the protected lines to a safe level when a transient event occurs. This prevents the voltage from exceeding the maximum rating of the protected components. The device's key parameters include its clamping voltage, capacitance, and ESD/surge protection levels. The datasheet provides detailed information on these parameters, as well as the device's operating temperature range and other specifications. The package is a surface-mount type, facilitating automated assembly processes.

You May Also Be Interested in

Linear Technology
Lowest to $9.1303
International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess