EN
  • EN
  • DE

USB0424C-LF-T7

Part No USB0424C-LF-T7
Manufacturer Protek Devices
Catalog Electronic Wholesale
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1278305-USB0424C-LF-T7
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB0424C-LF-T7 CAD Model

Description

The USB0424C-LF-T7 is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. Manufactured by Protek Devices, this device is specifically tailored for USB data lines and other high-speed interfaces. Its low clamping voltage and high surge capability make it an ideal choice for safeguarding USB ports in computers, peripherals, and mobile devices.

Applications:

  • USB Ports: Protection for USB 2.0, USB 3.0, and USB 3.1 ports in computers and peripherals.
  • HDMI Ports: Surge and ESD protection for HDMI interfaces in TVs, monitors, and other devices.
  • Ethernet Ports: Protection for Ethernet ports in network devices, such as routers and switches.
  • Data Lines: General-purpose protection for data lines in various electronic systems.
  • Mobile Devices: Protection for USB and other interfaces in smartphones, tablets, and laptops.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes to safe levels.
  • High Surge Capability: Withstands high surge currents from ESD, EFT, and lightning events.
  • Low Capacitance: Minimizes signal distortion, ensuring signal integrity in high-speed interfaces.
  • Small Form Factor: Available in a compact package, enabling the development of smaller devices.
  • Lead-Free Finish: Complies with environmental standards, ensuring environmentally friendly manufacturing.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage, increasing overall system reliability.
  • Reduced Downtime: Prevents system failures due to ESD and surge events, minimizing downtime.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from electrical stress.
  • Simplified System Design: Reduces the need for external protection components, simplifying system design.
  • Compliance with Standards: Meets industry standards for ESD and surge protection.

Technical Specifications:

The USB0424C-LF-T7 typically has a standoff voltage of 5V and a clamping voltage of around 7V at a peak pulse current of 8A. It features a low capacitance of less than 1 pF, ensuring signal integrity in high-speed data transmission. The surge capability is typically 400W per line. The operating temperature range is generally from -55°C to +125°C. The device is available in a small SOT-23-6 package, providing easy integration into various systems. Furthermore, it is RoHS compliant and lead-free, meeting environmental standards.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Spansion
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess