Products specifications

Manufacturer Protek Devices
Win Source Part Number 1278310-USB208
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB208 CAD Model

Description

The USB208 from Protek Devices is a transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered for USB data lines and other high-speed data interfaces where protection against voltage spikes is critical to ensure reliable operation and prevent damage.

Applications

  • USB ports: Protection for USB 2.0 data lines in desktop computers, laptops, and peripherals.
  • HDMI ports: Safeguarding HDMI interfaces in televisions, monitors, and media players.
  • Ethernet ports: Ensuring the integrity of Ethernet connections in network devices.
  • Mobile devices: Protecting data lines in smartphones, tablets, and wearable technology.
  • Automotive electronics: Shielding sensitive components in automotive infotainment and control systems.

Features

  • Low clamping voltage: Minimizes stress on protected circuitry during transient events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Ensures signal integrity in high-speed data transmission.
  • Small form factor: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from ESD and other transient voltage events, improving overall system reliability.
  • Reduced downtime: Prevents equipment damage and minimizes downtime associated with component failures.
  • Improved data integrity: Maintains signal integrity in high-speed data transmission, ensuring accurate data transfer.
  • Cost savings: Reduces repair and replacement costs associated with ESD-related damage.
  • Compliance with industry standards: Meets industry standards for ESD protection, ensuring compliance with regulatory requirements.

Additional Details

The USB208 features a typical breakdown voltage of around 6V and a low clamping voltage, ensuring effective protection without interfering with normal circuit operation. Its low capacitance minimizes signal degradation, making it suitable for high-speed data interfaces. The device is available in a small surface-mount package for easy integration into compact electronic designs. It can withstand multiple ESD strikes without degradation, ensuring long-term reliability. This TVS diode is crucial for safeguarding modern electronic devices from the damaging effects of ESD, particularly in applications where data integrity and reliability are paramount.

You May Also Be Interested in

Omron
INTERFACE MODULE 64POS 24V
Need more? Email Us
ECAD model for GRT1-CRT
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766F32615B00000
Omron
I/O MOD 18 DIG 12 RELAY 100-240V
Need more? Email Us
ECAD model for CP2E-E30DR-A
Omron
COMMUNICATIONS MODULE 5-24V
Need more? Email Us
ECAD model for NX-ECC202
Omron
OUTPUT MODULE 16 SOLID STATE
Need more? Email Us
ECAD model for NX-OD5121
Omron
TEMP CONTROL MOD 4 ANLG 4 ANLG
Need more? Email Us
ECAD model for NX-TC3408
Omron
OUTPUT MODULE 8 RELAY
Need more? Email Us
ECAD model for CPM2C-8ER
Omron
OUTPUT MODULE 16 SOLID STATE
Need more? Email Us
ECAD model for NX-OD5256
Phoenix Contact
OUTPUT MODULE 2 SOLID STATE 24V
Need more? Email Us
ECAD model for 2861263

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention