Products specifications

Manufacturer SamHop
Win Source Part Number 1262003-STS2305
Manufacturer Homepage www.samhop.com.tw
Ultra Librarian 3D Model Ultra Librarian STS2305 CAD Model

Description

The STS2305 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SamHop. It is designed for load switching and power management applications where a P-Channel device is required. The '2305' typically indicates specific voltage and current ratings, and potentially other key performance characteristics. Datasheet will reveal exact specs.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power control.
  • Battery Charging Circuits: Used as a switch to control charging and discharging of batteries.
  • DC-DC Converters: Can be used in DC-DC converter circuits.
  • LED Lighting: For controlling the power to LEDs in lighting applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • Surface Mount Package: Allows for automated assembly and saves board space.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Reduced Heat Generation: Minimizes heat generation, leading to cooler operation.
  • Simplified Control: Logic-level gate drive simplifies the control circuitry.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Compact Design: Small footprint saves valuable board space.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

The STS2305 is typically available in a surface-mount SOT-23 or similar package. It is designed to operate within a specific voltage and current range. Consult the datasheet for detailed electrical characteristics, thermal resistance, and gate charge information. The datasheet will contain the specific on-resistance, voltage, and current ratings for this MOSFET.

You May Also Be Interested in

STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to $19.3512
ECAD model for SY10EP11UZG
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
Microchip Technology
ULTRA PRECISION 4 X 4 CML SWITCH WITH INTERNAL I/O TERMINATION | IC CROSSPOINT SWITCH 4X4 44MLF
Need more? Email Us
ECAD model for SY58040UMI
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention