EN
  • EN
  • DE

AS01506MS-SC15-WP-R

Part No AS01506MS-SC15-WP-R
Manufacturer PUI Audio, Inc.
Catalog Speakers
Description SPEAKER 1W 6 OHM 93 DB 650 HZ / 6 Ohms Receiver Speaker 1 W 650 Hz ~ 20 kHz Top Rectangular
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr PUI Audio, Inc.
Series AS
Package Tray
Technology Magnetic
Type Receiver
Frequency Range 650 Hz ~ 20 kHz
Frequency - Self Resonant 650Hz
Impedance 6 Ohms
Efficiency - dBA 93.00
Efficiency - Type Sensitivity
Power - Rated 1 W
Power - Max 1.2 W
Port Location Top
Shape Rectangular
Material - Cone Polyimide (PI)
Material - Magnet Nd-Fe-B
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Spring Type
Dimension 0.591" L x 0.433" W (15.00mm x 11.00mm)
Height - Seated (Max) 0.098" (2.50mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8518.29.8000
Other Names 668-1612
Standard Package 100
Win Source Part Number 1135167-AS01506MS-SC15-WP-R
Ultra Librarian 3D Model Ultra Librarian AS01506MS-SC15-WP-R CAD Model

Description

The AS01506MS-SC15-WP-R speaker from PUI Audio is a waterproof and dust tight audio component that is perfect for outdoor use.

  • Frequency Range: 650 Hz to 20 kHz
  • Impedance: 6 Ohms
  • Maximum Power: 1.2 W
  • Shape: Rectangular
  • Port Location: Top
  • Series: AS
  • Height (Seated): 0.098 inches
  • Package: Tray
  • Self-Resonant Frequency: 650 Hz
  • Cone Material: Polyimide (PI)
  • Magnet Material: Nd-Fe-B

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034
Knowles
SPEAKER SMD
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 1W TOP PORT 86DB
Lowest to $4.2672
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess