EN
  • EN
  • DE

UTR-1440K-TT-R

Part No UTR-1440K-TT-R
Manufacturer PUI Audio, Inc.
Catalog Ultrasonic Receivers, Transmitters
Description ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr PUI Audio, Inc.
Package Tray
Product Status Active
Type Transmitter, Receiver
Frequency 40kHz
Voltage - Rated 140Vp-p
Temperature Range - Operating -40°C ~ 80°C (TA)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1035540-UTR-1440K-TT-R
Ultra Librarian 3D Model Ultra Librarian UTR-1440K-TT-R CAD Model

Description

The 1035540-UTR-1440K-TT-R is an ultrasonic transmitter and receiver used in sensors and transducers.

  • Application: ultrasonic communication or distance measurement
  • Package: tray
  • Standard Package: 100 pcs
  • Voltage Rating: 140Vp-p
  • Frequency: 40kHz
  • Temperature Range - Operating: -40°C to 80°C
  • Status: active
  • Manufacturer: PUI Audio, Inc.
  • REACH: compliant
  • ECCN: EAR99

You May Also Be Interested in

Parallax Inc.
ULT SEN TX/RX 40KHZ 5V
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Knowles
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
TDK InvenSense
ULTRA-LOW POWER INTEGRATED ULTRA
Lowest to $2.8035
Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
Murata Electronics North America
SENSOR
Lowest to $5.9890
SparkFun Electronics
ULTRASONIC SENSOR HC-SR04 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess