EN
  • EN
  • DE

E5J88-14L0D2-L

Part No E5J88-14L0D2-L
Manufacturer Pulse
Catalog Modular Connectors
Description CONN MOD JACK R/A 8P8C SHIELDED  /  Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr Pulse Electronics Network
Package Tray
Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat3
Features Board Lock
LED Color Yellow - Green
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 6.00µin (0.152µm)
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Temperature Range - Operating 0°C ~ 70°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names -E5J88-14L0D2-L,1840-1225,E5J88-14L0D2-L-ND
Standard Package 2,100
Win Source Part Number 1068279-E5J88-14L0D2-L
Ultra Librarian 3D Model Ultra Librarian E5J88-14L0D2-L CAD Model

Description

The E5J88-14L0D2-L is a modular Ethernet connector manufactured by Pulse Electronics. This connector is designed for use in Ethernet applications, providing a reliable and high-performance connection for network devices. It features an integrated magnetics module, which provides electrical isolation and common mode noise reduction. The E5J88-14L0D2-L is compliant with IEEE 802.3 standards and supports data rates up to 1000BASE-T (Gigabit Ethernet).

Applications

  • Ethernet Network Interfaces
  • Routers
  • Switches
  • Hubs
  • Network Interface Cards (NICs)
  • Industrial Ethernet Devices

Features

  • Modular Connector: Standard RJ45 interface for Ethernet connections.
  • Integrated Magnetics: Provides electrical isolation and common mode noise reduction.
  • IEEE 802.3 Compliant: Meets the requirements of the IEEE 802.3 standard for Ethernet.
  • Supports 10/100/1000BASE-T: Supports data rates from 10 Mbps to 1000 Mbps.
  • Through-Hole Mounting: Designed for through-hole mounting on PCBs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Reliable Connection: Provides a secure and reliable Ethernet connection.
  • Electrical Isolation: Protects network devices from electrical surges and noise.
  • High-Performance: Supports high-speed data transmission up to 1000 Mbps.
  • Easy Integration: Simplifies system design with its integrated magnetics module.
  • Environmentally Friendly: Complies with RoHS directives.

Technical Specifications

The E5J88-14L0D2-L has 8 contacts. It supports Power over Ethernet (PoE). The operating temperature range is 0°C to +70°C. It has a voltage rating of 125 VAC.

You May Also Be Interested in

Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
Amphenol Commercial Products
RJHSE-5084-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $3.2015
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess