EN
  • EN
  • DE

E8124-011-01

Part No E8124-011-01
Manufacturer Pulse
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCPT USB3.1 TYPEC 24POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Specifications USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Mounting Feature Horizontal, Mid Mount
Termination Solder
Features Board Guide
Operating Temperature -40°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 5A
Mating Cycles 10000
Shielding Shielded;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;3475;626;2188;664;609;1754;600315;3500;123;4827;3425;4931;377;708;2150;4654;1175;468;2987;2861;5622;151;4414;3845;2073;1939;131;1195;952;26;1885;670;455;36;3956;2092;5073;1124;5149;5405;2611;1849;54;2508;23;39;52;2553;255;277;553;2223;612;1597;3473;1568;5514;380;2388;5173;600256;602357;602537;137;600350;17;343;2177;839;5570;281;5040;732;2408;818;0;125012;77579;77580;89195;125000;125003;77581;77582;66568;125004;125006;124999;125014;125002;125001;125005;125007;125010;125008;125013;125011;125046;125047;126624;126766;126767;126625;126765;126623;42617;109231;34234;31489;31490;31491;31492;31493;42618;31562;34235;40965;42619;55650;55651;55652;55653;63580;63581;59644;63582;75954;64664;89815;76416;88606;88607;89816;89817;89818;89819;89820;89821;89827;89822;89823;89824;89826;109526;109226;109230;109227;109228;109229;11328;20393;20394;123387;123388;55654;33787;42614;32672;12706;27337;44704;44705;12708;39237;34491;12709;55655;12780;12747;12748;42615;44706;33805;33806;33807;55656;44707;39238;42616;33808;34233;32673;12781;12707;28601;32674;43003;43004;43005;43006;43007;43008;43009;43010;43011;43012;43013;43014;29840;31494;113785;31495;110721;29838;55657;55658;55659;32675;55660;55661;25569;33809;29841;32235;55662;29836;55663;55664;37666;55665;35681;55666;55667;32676;35682;29839;35683;32677;29837;55669;14840;114739;114744;114738;108613;114742;114752;108612;114749;114740;114737;114743;114733;114734;114745;114732;114747;55670;114750;114751;114735;32523;124233;124234;108614;114741;114736;114748;114746;40874;55671;55674;55675;55676;55677;125009;32678;41967;33811;42918;55678;29534;30764;55679;55681;28922;12705;58148;131008;58149;131006;131007;131009;34685;14863;56680;63540;20327;18887;36493;4128;113060;6087;86201;105421;123934;86196;123935;101365;1735;53515;9771;35754;35751;35752;112825;41947;75288;55682;51531;51532;22835;48334;16369;32543;32544;20246;3740;12640;106473;106474;65629;106471;106472;24625;44443;39053;34291;34277;76141;23635;93267;66172;128709;90512;49583;123386;19209;12264;75025;84440;74232;75026;98301;74233;75027;75028;75029;75030;73549;96910;75018;74234;75031;98299;75032;98300;73550;75033;74235;75596;74236;74238;74239;87647;75280;74237;483;51269;43125;3235;82231;55683;44468;55684;33845;33846;74910;13158;50713;30232;35684;83616;128521;30505;25033;46214;90832;256;57828;93418;9878;57539;48544;68983;68981;68982;128387;8775;47686;60278;16403;16711;54748;103435;54749;54750;61837;103434;103436;81793;54751;129583;54752;129582;20842;29228;74550;18923;77514;77516;77517;77518;77519;77520;77521;77522;77523;81211;77524;77525;77526;84969;87767;87768;70369;91858;70370;70371;70372;77527;70373;70374;107902;70375;70376;70377;70378;70379;70380;70381;70382;70383;70384;70385;81355;107903;77433;79868;118944;112031;43845;70386;70387;94919;70388;70389;70390;94921;111757;70391;77584;75594;87928;107904;92890;89233;98513;98894;107905;81357;94920;107906;113462;113463;113464;128112;128113;130600;130599;130862;130863;94753;94754;94755;107907;94756;107908;104490;121396;130861;121395;131268;107909;43846;12639;53830;55614;55685;55686;115121;12837;10808;44835;128405;20873;36838;12751;12777;12778;42897;13598;26466;53601;8;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;339540;339608;340008;342211;342230;342241;342266;342275;347298;347299;347304;347305;353304;353305;353308;353331;353409;387800;392960;418408;418409;418412;418420;418430;418431;418432;418345;418367;418368;418369;418370;418378;575301;418379;575302;41
Ultra Librarian 3D Model Ultra Librarian E8124-011-01 CAD Model

Description

NULL

You May Also Be Interested in

Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Bulgin
CONN RCP USB2.0 TYPEB 4P PNL MNT
Need more? Email Us
929
Keystone Electronics
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Conxall/Switchcraft
CONN PLG USB2.0 MINI B 5P SLD
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEA 4P PCB RA
Lowest to $34.9254
JAE Electronics
USB TYPE C RECEPTACLE - ULTRA LO
Lowest to $16.0075
Amphenol Commercial Products
USB3.2 GEN2, TYPE C, VERTICAL, D
Lowest to $2.3284
Kycon, Inc.
CONN RCPT USB3.0 MICRO AB SMD RA
Lowest to $2.9105
3M
CONN PLUG IEEE 1394 FIREWIRE SLD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess