EN
  • EN
  • DE

E81M0-002-01-LT

Part No E81M0-002-01-LT
Manufacturer Pulse
Catalog Pluggable Connectors
Description CONN SFP RCPT 20POS SLD R/A SMD / SFP CONNECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse Electronics Network
Packaging Reel
Connector Style Receptacle
Connector Type SFP
Number of Positions 20
Mounting Style Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0μin (0.38μm)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803440-E81M0-002-01-LT
Ultra Librarian 3D Model Ultra Librarian E81M0-002-01-LT CAD Model

Description

The Pulse Electronics Network E81M0-002-01-LT electronic component is a connector type component that comes in a reel package.

  • Positions: 20
  • Mounting Style: Surface Mount, Right Angle
  • Features: Board Guide
  • Connector Style: Receptacle
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 500
  • MSL Level: 1 (Unlimited)
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)

You May Also Be Interested in

Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol
CONN SATA RCPT 22P PRESSFIT PCB
Lowest to $5.4698
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271
Hirose Electric Co Ltd
CONNECTOR / Position Connector
Need more? Email Us
Amphenol
CONN SAS RCPT 29POS SLD PCB
Lowest to $3.2617
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
54+ $1.8521 $100.0134
84+ $1.7942 $150.7128
116+ $1.7363 $201.4108
149+ $1.6785 $250.0965
200+ $1.5048 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess