EN
  • EN
  • DE
  • IT

G2PM109N1 LF

Part No G2PM109N1 LF
Manufacturer Pulse
Catalog Pulse Transformers
Description MDL 1G DIP DUAL PORT POE+ 30W  /  350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tube
Transformer Type LAN 1000 Base-T
Inductance 350µH
Mounting Type Through Hole
Dimension 1.106" L x 0.433" W (28.10mm x 11.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Temperature Range - Operating 0°C ~ 70°C
MSL Level 1 (Unlimited)
Other Names 1840-G2PM109N1LF
Standard Package 864
Win Source Part Number 991671-G2PM109N1 LF
Ultra Librarian 3D Model Ultra Librarian G2PM109N1 LF CAD Model

Description

The Pulse Electronics Network G2PM109N1 LF is a transformer component with an inductance of 350µH.

  • Inductance: 350µH
  • Mounting Type: Through-Hole
  • Temperature Range: 0°C ~ 70°C
  • Height: 0.433" (11.00mm) When Seated
  • Dimension: 1.106" L x 0.433" W (28.10mm x 11.00mm)
  • Transformer Type: LAN 1000 Base-T
  • Package: Tube

You May Also Be Interested in

Pulse
TRANSFORMER 1:1 40UH SMD / 40μH, 40μH T3/E3 (Dual) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Lowest to $6.9726
Pulse
PULSE XFMR
Need more? Email Us
Pulse
PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
TDK Corporation
PULSE XFMR 1 CT:1CT TX/RX 350UH
Lowest to $14.6242
Pulse
XFRMR 1:2/2.4 / 1:0.79/1 1/1MH / 1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
Lowest to $5.4981
Pulse
MODULE TRANSFRMR SNGL 10/100B-TX / Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
Pulse
XFRMR T1/E1/CEPT/ESDN-PRI 1:2.4 / 1mH, 1mH T1/E1 (Quad) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
Lowest to $3.1059
Pulse
XFRMR 1:1.15CT/1CT:2CT 1.2/1.2MH / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
Lowest to $5.2976
Pulse
XFRMR 6PORT 1:2 40UH SMD / 40μH T3/E3 (Twelve) Pulse Transformer 1:2 Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess