EN
  • EN
  • DE
  • IT

HX5120NLT

Part No HX5120NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1 CT:1CT TX/RX 350UH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Estimated Pruduction Lead Time 17 Weeks
Manufacturer Pulse
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number HX5120NLT-ND, 1840-1073-1, 1840-1073-2, 1840-1073-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920694-HX5120NLT
Ultra Librarian 3D Model Ultra Librarian HX5120NLT CAD Model

Description

The HX5120NLT is a surface mount, low profile Ethernet transformer from Pulse Electronics. It is designed to provide signal isolation and impedance matching for Ethernet applications. This transformer is commonly used in network interface cards (NICs), routers, switches, and other networking devices. It adheres to industry standards for performance and reliability.

Applications

  • Network Interface Cards (NICs)
  • Routers
  • Switches
  • Hubs
  • Embedded Ethernet Devices

Features

  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • Low Profile: Minimizes height requirements in compact devices.
  • IEEE 802.3 Compliance: Meets industry standards for Ethernet performance.
  • High Isolation Voltage: Provides electrical isolation between the Ethernet PHY and the network.
  • Optimized Impedance Matching: Ensures efficient signal transfer and minimizes signal loss.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reliable Ethernet Connectivity: Ensures stable and consistent network performance.
  • Compact Design: Enables smaller and more efficient networking devices.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Enhanced Safety: Provides electrical isolation for improved safety.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications

The HX5120NLT typically supports data rates up to 100 Mbps (Fast Ethernet). It features a specific turns ratio to match the impedance between the PHY and the network cable. The isolation voltage is typically 1500 Vrms. The operating temperature range is typically from 0°C to +70°C. Refer to the Pulse Electronics datasheet for precise specifications.

You May Also Be Interested in

Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $17.9283
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Bourns Inc.
TRANSF BMS CMC 6.4KVDC 6 PIN
Lowest to $5.0067
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Pulse
TRANSFORMER / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Lowest to $0.0962

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9684 $51.1784
62+ $1.6151 $100.1362
96+ $1.5646 $150.2016
133+ $1.5141 $201.3753
171+ $1.4637 $250.2927
229+ $1.3123 $300.5167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,306 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess