EN
  • EN
  • DE

PA1313NLT

Part No PA1313NLT
Manufacturer Pulse
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Pulse
Win Source Part Number 343679-PA1313NLT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PA1313NLT CAD Model

Description

The PA1313NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a variety of power applications where a compact size and high performance are required. This inductor offers a combination of high inductance, low DCR (DC Resistance), and excellent current handling capabilities, making it suitable for demanding environments.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting DC-DC converters to efficiently regulate voltage levels.
  • Power Supplies: Found in various types of power supplies, including those for consumer electronics, industrial equipment, and telecommunications systems.
  • Point-of-Load (POL) Regulation: Employed in POL modules to provide localized power regulation for sensitive electronic components like microprocessors and FPGAs.
  • LED Lighting: Used in LED driver circuits to provide stable and efficient power to LEDs.
  • Filtering Applications: Suitable for use as an output filter inductor to reduce ripple current and voltage in power circuits.

Features

  • Surface Mount Design: Enables automated assembly and reduces board space requirements.
  • High Current Handling Capability: Provides reliable performance in high current applications.
  • Low DCR (DC Resistance): Minimizes power losses and improves overall efficiency.
  • Shielded Construction: Reduces EMI (Electromagnetic Interference) and minimizes interaction with surrounding components.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: The low DCR of the PA1313NLT contributes to higher power conversion efficiency, reducing energy waste and heat generation.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation of the surrounding circuitry.
  • Compact Design: Its small size allows for integration into densely populated circuit boards, enabling smaller and lighter end products.
  • Reliable Performance: The high current handling capability ensures stable and consistent performance even under demanding operating conditions.
  • Easy Integration: The surface mount design simplifies the assembly process, reducing manufacturing costs and time.

Technical Specifications

While specific electrical parameters such as inductance, saturation current, and DCR vary depending on the exact variant, key specifications generally include:

  • Inductance Range: Typically from a few microhenries (µH) to several hundred microhenries.
  • Saturation Current: Can range from several amperes to tens of amperes, depending on the part number.
  • DCR (DC Resistance): Typically in the milliohm range to minimize power loss.
  • Operating Temperature Range: Often specified from -40°C to +125°C to ensure reliable operation in harsh environments.
  • Shielding: Magnetically shielded to reduce EMI.
  • Package: Surface Mount.

For precise specifications, refer to the manufacturer's datasheet for the specific PA1313NLT variant.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess