EN
  • EN
  • DE

PD0004NL

Part No PD0004NL
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271206-PD0004NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD0004NL CAD Model

Description

The PD0004NL is a surface mount device (SMD) Power Inductor manufactured by Pulse Electronics. It's designed for use in various power applications requiring efficient energy storage and conversion, particularly in DC-DC converters and power supplies.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently convert voltage levels.
  • Power Supplies: Provides filtering and energy storage in various types of power supplies, including switching power supplies and linear regulators.
  • LED Lighting: Employed in LED drivers for efficient and stable current regulation.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics for power management.
  • Automotive Electronics: Can be used in automotive power systems for various electronic modules.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving efficiency.
  • High Saturation Current: Can handle high currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides better signal integrity.
  • Compact Size: Allows for space-saving designs in electronic devices.

Benefits

  • Improved Efficiency: Low DCR contributes to higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes noise and interference, ensuring stable operation.
  • Space Savings: Compact size enables smaller and more densely populated PCB designs.
  • Reliable Performance: Designed for robust performance in a variety of operating conditions.
  • Ease of Assembly: SMD package simplifies the manufacturing process.

Additional Details

Key specifications of the PD0004NL typically include:

  • Inductance Value: The specific inductance value (in μH) will vary depending on the exact model variation.
  • Saturation Current (Isat): The DC current at which the inductance drops by a specified percentage (e.g., 20%).
  • Rated Current (Irms): The continuous DC current that the inductor can handle without exceeding a specified temperature rise.
  • DC Resistance (DCR): The resistance of the inductor's winding.
  • Operating Temperature Range: The range of ambient temperatures within which the inductor can operate reliably.

The PD0004NL series is a versatile choice for applications requiring efficient and reliable power handling in a compact SMD package.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8928 $58.9280
24+ $4.8348 $116.0352
37+ $4.6835 $173.2895
51+ $4.5334 $231.2034
66+ $4.3821 $289.2186
89+ $3.9282 $349.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess