EN
  • EN
  • DE

PD0044NLT

Part No PD0044NLT
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271207-PD0044NLT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD0044NLT CAD Model

Description

The PD0044NLT is a power inductor manufactured by Pulse Electronics, designed for surface mount applications. This inductor is used primarily in DC-DC converters and power supplies, providing efficient energy storage and filtering capabilities.

Applications

  • DC-DC Converters: Commonly found in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Used in switching power supplies for filtering and energy storage.
  • LED Drivers: Provides stable current regulation in LED lighting applications.
  • Portable Devices: Employed in smartphones, tablets, and other mobile devices for power management.
  • Automotive Applications: Used in various automotive electronic modules for power regulation.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Low DC Resistance (DCR): Minimizes power losses, increasing overall efficiency.
  • High Saturation Current: Allows the inductor to handle large currents without significant inductance drop.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • High Efficiency: Low DCR minimizes power dissipation, leading to increased efficiency in power conversion circuits.
  • Reduced EMI: Shielded design minimizes electromagnetic emissions, improving system stability.
  • Compact Size: Enables smaller and more densely populated board designs.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.
  • Environmentally Friendly: RoHS compliance ensures that the product is free of hazardous substances.

Additional Details

Typical specifications for the PD0044NLT include:

  • Inductance Value: The inductance value (in μH) will vary depending on the specific configuration.
  • Saturation Current (Isat): The current at which the inductance drops by a certain percentage (e.g., 20%).
  • Rated Current (Irms): The continuous current the inductor can handle without exceeding a specified temperature rise.
  • DC Resistance (DCR): The resistance of the inductor winding.
  • Operating Temperature Range: The range of ambient temperatures in which the inductor can operate reliably.

The PD0044NLT series is a reliable choice for power inductor applications that require a balance of efficiency, size, and EMI performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess