EN
  • EN
  • DE

PE-65726T

Part No PE-65726T
Manufacturer Pulse
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833627-PE-65726T
Ultra Librarian 3D Model Ultra Librarian PE-65726T CAD Model

Description

The PE-65726T is a highly integrated Ethernet transformer module designed for use in 10/100/1000Base-T Ethernet applications. Manufactured by Pulse Electronics, this module provides the necessary isolation and impedance matching for reliable data transmission over Ethernet networks.

Applications:

  • Ethernet Network Interfaces: Used in network interface cards (NICs) for desktop computers and servers.
  • Embedded Systems: Integrated into embedded systems requiring Ethernet connectivity.
  • Routers and Switches: Employed in routers and switches for signal isolation and impedance matching.
  • Industrial Ethernet: Used in industrial control systems with Ethernet networks.
  • Power over Ethernet (PoE) Devices: Compatible with PoE applications requiring robust isolation.

Features:

  • Isolation Voltage: Provides high isolation voltage for protection against voltage surges and transients.
  • IEEE 802.3 Compliance: Meets the requirements of the IEEE 802.3 standard for Ethernet communication.
  • Compact Design: Features a compact design for space-saving integration in various applications.
  • Operating Temperature Range: Operates over a wide temperature range, ensuring reliability in harsh environments.
  • RoHS Compliant: Compliant with RoHS directives for environmental safety.
  • 10/100/1000Base-T Support: Supports Ethernet speeds of 10 Mbps, 100 Mbps, and 1000 Mbps.
  • Auto MDI/MDIX Support: Supports automatic medium-dependent interface crossover, simplifying network connections.

Benefits:

  • Enhanced Reliability: High isolation voltage and robust design enhance system reliability.
  • Simplified Design: Integrated module simplifies Ethernet interface design and reduces component count.
  • Space-Saving: Compact design allows for efficient use of board space.
  • Compliance: Meets industry standards for Ethernet communication and environmental safety.
  • Improved Performance: Optimizes signal integrity for reliable data transmission.

Additional Details:

The PE-65726T is designed to meet the stringent requirements of modern Ethernet networks. It provides galvanic isolation between the Ethernet PHY (Physical Layer) and the network cable, protecting sensitive electronic components from voltage spikes and ground loops. The integrated module includes all necessary magnetics for proper impedance matching and signal conditioning. Its compact size and easy integration make it suitable for a wide range of applications, from consumer electronics to industrial control systems. The module is thoroughly tested to ensure consistent performance and compliance with relevant industry standards, providing a reliable and cost-effective solution for Ethernet connectivity.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4225 $61.9150
32+ $3.6290 $116.1280
50+ $3.5158 $175.7900
68+ $3.4026 $231.3768
88+ $3.2894 $289.4672
118+ $2.9487 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess