EN
  • EN
  • DE

PM2165.070NL

Part No PM2165.070NL
Manufacturer Pulse
Catalog Current Sense Transformers
Description CURR SENSE XFMR 1:70 20A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Frequency Range 20kHz ~ 1MHz
Type Invasive
Current Rating (Amps) 20 A
Inductance 980 µH
DC Resistance (DCR) 0.75mOhm Primary, 4.75Ohm Secondary Max
Ratings AEC-Q200
Mounting Type Surface Mount
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing;5;9;7;10;8;3;4;2;1;602001;4163;601651;1588;3475;1920;419;4821;4728;2170;118;1864;4161;602144;582;602014;5879;602201;2041;283;5624;495;3845;602027;2639;164;2488;1902;602209;3013;399;398;18;1471;314;490;811;563;277;3012;553;68;5594;4080;4008;1597;4106;3473;2543;595;4037;602056;1568;1295;132;445;237;2258;1780;5578;2946;281;732;3388;818;0;116641;823;14297;151;829;8445;2344;95816;84031;44199;5149;59496;4872;5127;14315;8467;92212;33757;44200;51161;51162;20254;20255;30367;14195;41701;53086;121048;47611;9002;14316;2053;14317;26686;24634;14319;26688;26687;26689;115994;116700;24635;24630;115265;1484;129454;14209;14334;4772;3586;73625;99078;106117;128300;128301;128302;69280;14314;107550;107549;83337;24300;24301;118361;92921;4619;68093;95176;95223;24302;59497;24303;24304;63746;55572;96738;24305;14448;24306;3742;94804;105057;105056;101681;101682;114360;132966;1080;1269;121049;66009;64187;44903;97782;126694;14337;24307;38237;1236;121050;68413;29564;125480;113626;83338;8;62;61;3;792;2;243;804;4;1;17;6;0;2;4;7;1;3;671117;168070;73394;73396;108000;142926;142927;142928;142931;142932;142935;787726;214710;214712;214714;222030;818099;225864;236059;237983;237990;237991;237993;237998;238006;257261;213202;120336;818100;426139;73469;73470;142970;142971;142975;142976;142984;238038;238042;238051;827987;68724;140369;140372;140388;156917;236716;120562;1;1;359768;380369;380370;100 mA;200 mA;350 mA;500 mA;750 mA;1 A;2 A;3 A;4 A;5 A;6 A;7 A;7.5 A;9 A;10 A;15 A;16 A;18 A;20 A;21 A;25 A;30 A;32 A;34 A;35 A;36 A;37 A;38 A;40 A;45 A;50 A;60 A;63 A;64 A;70 A;75 A;80 A;90 A;100 A;110 A;120 A;125 A;150 A;160 A;200 A;250 A;300 A;350 A;400 A;500 A;600 A;750 A;800 A;1 kA;1000 A;1200 A;1.25 kA;1250 A;1.5 kA;1500 A;1.6 kA;1600 A;2000 A;2.5 kA;2500 A;3 kA;4000 A;4 kA;5 kA;33 µH;53 µH;74 µH;80 µH;132 µH;180 µH;190 µH;205 µH;220 µH;224 µH;258 µH;295 µH;320 µH;333 µH;340 µH;343 µH;350 µH;400 µH;500 µH;504 µH;550 µH;566 µH;630 µH;652 µH;720 µH;730 µH;0.73 mH;760 µH;770 µH;820 µH;880 µH;896 µH;980 µH;1.1 mH;1.14 mH;1.28 mH;1.33 mH;1.36 mH;1.4 mH;1.5 mH;1.68 mH;1.7 mH;1.75 mH;1.8 mH;1.84 mH;1.86 mH;2 mH;2.12 mH;2.2 mH;2.5 mH;2.7 mH;2.74 mH;2.99 mH;2.993 mH;3 mH;3.06 mH;3.1 mH;3.3 mH;3.5 mH;3.8 mH;4 mH;4.16 mH;4.5 mH;4.7 mH;5 mH;5.44 mH;5.6 mH;5.63 mH;6 mH;6.7 mH;7 mH;8 mH;8.25 mH;8.5 mH;8.7 mH;9 mH;10 mH;10.4 mH;11 mH;12.4 mH;12.6 mH;13.3 mH;14 mH;14.8 mH;17.5 mH;18 mH;19 mH;19.2 mH;20 mH;22 mH;22.4 mH;24 mH;24.4 mH;25 mH;34 mH;42.2 mH;55 mH;56 mH;59.2 mH;60 mH;72 mH;76 mH;80 mH;81 mH;89.7 mH;94.5 mH;96 mH;100 mH;118 mH;130 mH;135 mH;155 mH;180 mH;216 mH;224 mH;250 mH;300 mH;320 mH;384 mH;420 mH;470 mH;500 mH;540 mH;600 mH;700 mH;730 mH;864 mH;980 mH;1 H;1.125 H;1.8 H;1.9 H;1.97 H;2.1 H;2.38 H;2.4 H;3 H;3.1 H;3.33 H;3.8 H;4.6 H;6.5 H;8 H;9 H;24.6 H;30 H;35 H;63 H;67.5 H;102 H;105 H;108 H;110 H;116 H;120 H;187.5 H;223 H;238 H;481169;74664;703411;481166;103630;705502;481165;143875;703405;481167;159272;481164;184643;185170;703410;194862;197883;218247;222342;508111;238776;705498;703403;481168;481170;265437;508113;705503;508114;69685;703408;508103;705497;508105;703404;508106;111593;705500;760009;140893;703407;153596;508109;705499;705501;193228;760013;508110;703406;508112;237359;703409;273338;760014;299386;68395;760007;508104;760008;99965;111420;760010;508107;140149;760011;508108;760012;198353;213144;255789;763337;277376;761750;763338;763339;1;63562;63565;63567;63572;63574;762873;761752;63575;63578;63580;63584;63586;63589;63592;709805;63629;63630;63631;761751;63632;63639;63656;63657;63658;63659;695148;63666;823414;63675;63677;63678;63681;823415;63682;63683;508101;63684;63687;51544;835313;835311;835312;835314;56591;70
Ultra Librarian 3D Model Ultra Librarian PM2165.070NL CAD Model

Description

NULL

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess