EN
  • EN
  • DE

QM25DL-1P5

Part No QM25DL-1P5
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 285851-QM25DL-1P5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QM25DL-1P5 CAD Model

Description

The QM25DL-1P5 is a power inductor manufactured by Pulse Electronics. This inductor is designed for use in DC-DC converters and power supply applications. It features a low profile and high current handling capability, making it suitable for compact and high-density designs.

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • Point-of-Load (POL) Converters

Features

  • Low Profile: Allows for use in space-constrained applications.
  • High Current Handling: Can withstand high current levels without saturation.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Space Saving: Low profile design enables compact and efficient power supply solutions.
  • High Efficiency: Low DCR minimizes power losses, resulting in improved efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring reliable operation.
  • Reliable Performance: Designed for robust operation in demanding applications.
  • Simplified Design: The inductor's characteristics simplify the design and optimization of power circuits.

Additional Details

The QM25DL-1P5 inductor is characterized by its inductance value, saturation current, and DC resistance. These parameters are crucial for proper circuit design and performance. The inductor's core material and construction are optimized to minimize core losses and maximize current handling capability. It is supplied in tape and reel packaging for automated assembly. Detailed specifications, including inductance tolerance, saturation current rating, and DCR values, can be found in the manufacturer's datasheet. This inductor is a reliable and efficient solution for modern power supply needs.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess