EN
  • EN
  • DE
  • IT

RC01-200-S

Part No RC01-200-S
Manufacturer Pulse
Catalog Current Sensors
Description TRANSF CURR SENSE 200MV/KA 50HZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
For Measuring AC/DC
Sensor Type Rogowski Coil
Current - Sensing 200A
Number of Channels 1
Sensitivity 0.2mV/A
Frequency 50kHz
Operating Temperature -20°C ~ 80°C
Mounting Type Through Hole
Package / Case Module, Single Pass Through
Ultra Librarian 3D Model Ultra Librarian RC01-200-S CAD Model

Description

NULL

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT HALL 600A AC/DC / Current Sensor 600A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
CR Magnetics Inc.
AC Current Switch, Split Core, Non Mounting, Normally Open, Solid State Output, PNP Configuration, 30 VDC Swicthing Max, 0.40" ID
Need more? Email Us
Melexis Technologies NV
SENSOR CURRENT HALL 10MT AC/DC
Need more? Email Us
Allegro MicroSystems, LLC
3.3V VCC ISOLATED CURRENT SENSOR
Need more? Email Us
Texas Instruments
CURRENT SENSOR
Lowest to $2.4712
LEM USA Inc.
SENSOR CURRENT HALL 300A AC/DC / Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Need more? Email Us
Allegro MicroSystems, LLC
3.3V VCC ISOLATED CURRENT SENSOR
Need more? Email Us
CR Magnetics Inc.
Data Stream RS485 Digital AC Current Transducer, True RMS, Dual Element, Solid Core, 45 - 65 Hz Freq Range, 0 - 1 AAC Input Range, ASCII Output, 0.26" ID
Need more? Email Us
Allegro MicroSystems, LLC
FOR NEW DESIGNS USE ACS724/5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess