EN
  • EN
  • DE

SFP0-3040-L

Part No SFP0-3040-L
Manufacturer Pulse
Catalog Pluggable Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Tray
Connector Style Receptacle with Cage, Ganged (2x1)
Connector Type SFP
Number of Positions 40 (20 x 2)
Mounting Type Through Hole
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Other Names 1840-1153,SFP03040L,SFP0-3040-L
Standard Package 96
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1294030-SFP0-3040-L
Ultra Librarian 3D Model Ultra Librarian SFP0-3040-L CAD Model

Description

The SFP0-3040-L is a pluggable connector with 40 positions (20 x 2) and is EMI shielded.

  • Connector Type: SFP
  • Termination: Press-Fit
  • Contact Finish: Gold
  • Package: Tray
  • Connector Style: Receptacle with Cage, Ganged (2x1)
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.31.2000
  • Manufacturer: Pulse Electronics Network

You May Also Be Interested in

TE Connectivity
CONN SAS/PCIE RCPT 68POS SLD SMD
Lowest to $8.7314
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Amphenol
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $0.9605
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess