EN
  • EN
  • DE

43045-0427

Part No 43045-0427
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT 3.0 VERT TH HDR DR TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906821-43045-0427
Ultra Librarian 3D Model Ultra Librarian 43045-0427 CAD Model

Description

The Molex 43045-0427 is a Micro-Fit 3.0™ connector header designed for wire-to-board applications. It's a crucial component for providing reliable power and signal connections in a variety of electronic devices. This header is known for its compact size, high current carrying capabilities, and secure locking features, making it suitable for demanding applications where space is limited and signal integrity is paramount.

Applications:

  • Power supplies
  • Consumer electronics (e.g., appliances, gaming consoles)
  • Industrial automation equipment
  • Robotics
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices

Features:

  • Micro-Fit 3.0™ Design: Compact size for high-density applications.
  • Dual-Row Configuration: Provides four circuits for efficient power and signal transmission.
  • Through-Hole Termination: Secure and robust connection to the PCB.
  • High-Temperature Thermoplastic Housing: Withstands high temperatures during soldering and operation.
  • Positive Locking Feature: Ensures secure mating with the corresponding receptacle, preventing accidental disconnections.
  • Polarization Feature: Prevents mismating, ensuring correct connections.
  • Tin plating: Provides good conductivity and solderability.

Benefits:

  • Space Savings: The Micro-Fit 3.0™ design allows for higher density packaging, reducing the overall size of the electronic device.
  • Reliable Connection: The positive locking feature and robust construction ensure a secure and stable connection, minimizing the risk of signal interruption or power loss.
  • Easy Assembly: The through-hole termination simplifies the soldering process, reducing assembly time and costs.
  • Durable and Long-Lasting: The high-temperature thermoplastic housing and quality materials ensure long-term reliability and resistance to environmental factors.
  • Versatile Application: Suitable for a wide range of applications due to its compact size, high current capabilities, and secure locking features.
  • Reduced Risk of Mismating: Polarization feature guarantees correct connections.

Additional Details:

The 43045-0427 features a 3.0mm pitch and is designed to mate with Molex Micro-Fit 3.0™ receptacles. It has a current rating of up to 5.0A per circuit. The housing is made of high-temperature thermoplastic, allowing it to withstand reflow soldering processes. It meets industry standards for flammability and environmental compliance. It is RoHS compliant.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,170 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess