EN
  • EN
  • DE

SFP013-L

Part No SFP013-L
Manufacturer Pulse
Catalog Pluggable Connectors
Description CONN SFP RCPT W/CAGE 2X1 40P R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Pulse
Package Tray
Product Status Active
Connector Style Receptacle with Cage, Ganged (2x1)
Connector Type SFP
Number of Positions 40 (20 x 2)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Standard Package 96 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 665485-SFP013-L
Ultra Librarian 3D Model Ultra Librarian SFP013-L CAD Model

Description

The 665485-SFP013-L is a pluggable connector assembly designed for use in electronic devices from Pulse.

  • Connector Type: SFP
  • Positions: 40 (20 x 2 configuration)
  • Features: Board guide, EMI shielded
  • Termination: Press-fit
  • Contact Finish: Gold, 30.0µin (0.76µm)
  • Packaging: Tray
  • Style: Receptacle with cage, ganged (2x1)
  • Mounting: Through hole, right angle
  • Status: Active
  • Applications: Various electronic applications requiring reliable, high-performance pluggable connectivity

You May Also Be Interested in

Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 10P R/A SMD
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6378 $60.4646
17+ $7.0875 $120.4875
26+ $6.8660 $178.5160
35+ $6.6445 $232.5575
45+ $6.4231 $289.0395
61+ $5.7586 $351.2746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess