EN
  • EN
  • DE

ST3934-001

Part No ST3934-001
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343267-ST3934-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3934-001 CAD Model

Description

The ST3934-001 is a surface mount Ethernet transformer manufactured by Pulse Electronics. It's designed to provide electrical isolation and impedance matching for Ethernet applications. This transformer is typically used in network interface cards (NICs), routers, switches, and other networking devices to ensure reliable data transmission and protect sensitive circuitry from voltage surges and noise.

Applications

  • Network Interface Cards (NICs)
  • Routers and Switches
  • Ethernet Hubs
  • Embedded Ethernet Controllers
  • Industrial Ethernet Equipment

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Electrical Isolation: Provides galvanic isolation to protect devices from voltage transients and ground loops.
  • Impedance Matching: Matches the impedance between the Ethernet PHY and the network cable for optimal signal transfer.
  • Compact Size: Small footprint allows for high-density board designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • High Performance: Designed for reliable data transmission in Ethernet networks.

Benefits

  • Enhanced Reliability: Electrical isolation protects connected devices from damage.
  • Optimized Signal Integrity: Impedance matching ensures efficient data transmission with minimal signal loss.
  • Reduced Manufacturing Costs: SMT simplifies assembly and lowers production expenses.
  • Compliance with Environmental Standards: RoHS compliance ensures the product meets environmental regulations.
  • Space Saving: Compact size allows for use in space-constrained applications.

Additional Details

The ST3934-001 is designed to meet or exceed IEEE 802.3 standards for Ethernet performance. It typically supports data rates of 10/100/1000 Mbps (Gigabit Ethernet), depending on the specific application circuit. The transformer is constructed using high-quality magnetic materials to ensure optimal performance and reliability. Detailed specifications, including insertion loss, return loss, and isolation voltage, can be found in the product datasheet provided by Pulse Electronics. The operating temperature range is usually specified to meet industrial requirements, ensuring reliable operation in a wide range of environmental conditions.

The physical dimensions and pinout configuration are crucial for PCB layout. Designers should refer to the datasheet for accurate dimensions and recommended layout guidelines to minimize signal interference and ensure proper functionality. The transformer's performance is influenced by the surrounding components and PCB design, so careful consideration should be given to these factors during the design process.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess