EN
  • EN
  • DE

ST7033QNL

Part No ST7033QNL
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1:1 TX 1:1 RX 90UH  /  90µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tube
Product Status Obsolete
Transformer Type LAN 10G Base-T
Inductance 90µH
Mounting SMD (SMT)
Dimension 0.455" L x 0.275" W (11.56mm x 6.99mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 45
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1232751-ST7033QNL
Ultra Librarian 3D Model Ultra Librarian ST7033QNL CAD Model

Description

The ST7033QNL is a high-performance, surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for use in a wide variety of power supply applications, offering excellent current handling capabilities and low DC resistance. It is particularly well-suited for use in DC-DC converters, voltage regulators, and other power management circuits.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting configurations.
  • Voltage regulators: Provides stable voltage output in electronic devices.
  • Power supplies: Integral part of power supplies for various electronic equipment.
  • Filtering: Used for noise suppression and filtering in power circuits.
  • Portable devices: Suitable for battery-powered devices requiring efficient power management.

Features:

  • High current handling: Designed to withstand high levels of current without saturation.
  • Low DC resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Surface mount design: Facilitates easy and efficient PCB assembly.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved efficiency: Low DCR reduces power loss, increasing the efficiency of the power circuit.
  • Enhanced performance: High current handling capability ensures stable performance under demanding conditions.
  • Space saving: Compact size enables use in small form-factor devices.
  • Reliable operation: Designed for robust and reliable performance in various environments.
  • Reduced EMI: Helps minimize electromagnetic interference in sensitive applications.

The ST7033QNL inductor features a shielded construction, which helps to minimize electromagnetic interference (EMI). Its compact size and low profile make it ideal for use in space-constrained applications. The inductor is constructed using high-quality materials, ensuring long-term reliability and performance. It is designed to operate over a wide temperature range, making it suitable for use in a variety of environments.

Technical Specifications: While specific electrical characteristics (inductance, saturation current, etc.) vary depending on the exact configuration, typical specifications include a nominal inductance value in the microhenry range, a saturation current rating of several amperes, and a low DC resistance (typically in the milliohm range). Refer to the Pulse Electronics datasheet for precise specifications relevant to your application.

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess