EN
  • EN
  • DE

T1035T

Part No T1035T
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195205-T1035T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1035T CAD Model

Description

The Pulse T1035T is a high-performance isolation transformer meticulously designed for various networking and telecommunications applications. It offers exceptional galvanic isolation and common-mode noise reduction capabilities, ensuring the integrity of signals and safeguarding sensitive electronic components.

Applications:

  • Ethernet and Fast Ethernet interfaces
  • LAN/WAN connectivity
  • Telecommunications equipment
  • Data transmission systems
  • Isolation in Power over Ethernet (PoE) implementations

Features:

  • High isolation voltage to meet safety standards
  • Excellent common-mode rejection ratio (CMRR) for noise suppression
  • Optimized for broadband performance
  • Compact design for efficient PCB utilization
  • Low insertion loss to minimize signal degradation
  • Surface mount technology (SMT) compatibility for automated assembly
  • RoHS compliant, adhering to environmental regulations

Benefits:

  • Enhanced Signal Quality: The T1035T isolates the signal path effectively, reducing noise and interference to provide clearer and more reliable data transmission.
  • Circuit Protection: Galvanic isolation protects downstream circuitry from harmful voltage surges and ground loop currents, extending the life of connected devices and increasing system reliability.
  • Improved Network Stability: By minimizing common-mode noise, the transformer contributes to a more stable and efficient network environment, improving overall system performance.
  • Space-Saving Design: The compact form factor allows for easy integration into space-constrained applications, making it suitable for high-density designs.
  • Reliable Performance: Designed for robust environments, the T1035T offers consistent and dependable performance over an extended operational life.

Additional Details:

The Pulse T1035T is commonly used in Ethernet applications that demand isolation of 1500Vrms. Its construction incorporates a carefully designed winding configuration to minimize leakage inductance and maximize common-mode noise rejection. This transformer is designed for automated assembly processes to reduce manufacturing costs. It is built using materials that meet industry standards for flammability and environmental compliance.

Critical electrical specifications include impedance matching, insertion loss characteristics across the relevant frequency band, return loss, and common-mode rejection ratio. Meeting these specifications is vital for maintaining optimal signal quality in high-speed data transmission. Detailed specifications are available in the manufacturer's datasheet for precise design and performance analysis.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess