EN
  • EN
  • DE

25051\128MB\16Mx8\8C

Part No 25051\128MB\16Mx8\8C
Manufacturer Qimonda
Catalog Memory - Modules
Description PC133 16Mx64-75 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952103-25051\128MB\16Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 25051\128MB\16Mx8\8C CAD Model

Description

The Qimonda 25051 is a 128MB DDR SDRAM memory module. It features a 16Mx8 configuration and operates at a speed determined by the '8C' specification, suggesting a specific timing or speed grade. This module is designed for use in older systems requiring volatile memory storage.

Applications

  • Legacy Desktop PCs
  • Legacy Laptop Computers
  • Embedded Systems

Features

  • 128MB Capacity
  • DDR SDRAM Technology
  • 16Mx8 Memory Organization
  • High-Speed Data Transfer (for its time)
  • Standard Power Consumption

Benefits

  • Adequate memory for older operating systems and applications
  • Improved system responsiveness compared to systems with less memory
  • Enhanced application performance within the constraints of older hardware
  • Reliable data storage

Additional Details

DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) is an older type of synchronous dynamic random-access memory with a high bandwidth interface, now largely superseded by DDR2, DDR3, and DDR4. Qimonda's 25051 is designed for compatibility with systems that predate the widespread adoption of later DDR standards. The 16Mx8 configuration indicates that the memory is organized into 16 million locations, each capable of storing 8 bits of data. The '8C' likely refers to the specific timing characteristics of the module, such as CAS latency and other timing parameters, which are critical for ensuring compatibility and optimal performance with the host system's memory controller. When using this module, it is essential to ensure that the motherboard and memory controller support DDR SDRAM and that the module's voltage requirements and operating temperatures are within the system's specifications. While DDR is less efficient and slower than its successors, it provided a significant performance boost over older memory technologies like SDRAM when it was first introduced. Choosing a quality DDR module can help ensure system stability and reduce the risk of data corruption or system crashes in legacy systems.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess