EN
  • EN
  • DE

642616\1GB\128MX4\16C

Part No 642616\1GB\128MX4\16C
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950801-642616\1GB\128MX4\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 642616\1GB\128MX4\16C CAD Model

Description

The Qimonda 642616 is a 1GB DDR2 SDRAM memory module. It features a 128Mx4 configuration and operates at a speed determined by the '16C' specification, suggesting a specific timing or speed grade. This module is designed for use in a variety of applications requiring volatile memory storage.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems

Features

  • 1GB Capacity
  • DDR2 SDRAM Technology
  • 128Mx4 Memory Organization
  • High-Speed Data Transfer
  • Low Power Consumption

Benefits

  • Increased system responsiveness
  • Improved multitasking capabilities
  • Enhanced application performance
  • Reliable data storage

Additional Details

DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) is a type of synchronous dynamic random-access memory with a high bandwidth interface. Qimonda's 642616 is designed to meet the demands of modern computing environments, offering a balance of performance and efficiency. The 128Mx4 configuration indicates that the memory is organized into 128 million locations, each capable of storing 4 bits of data. The '16C' likely refers to the specific timing characteristics of the module, such as CAS latency and other timing parameters, which are critical for ensuring compatibility and optimal performance with the host system's memory controller. These modules provide a significant boost in performance compared to older memory technologies, enabling faster data access and improved overall system performance. The specific voltage requirements and operating temperatures should be checked against the system's specifications to ensure proper operation and longevity. Choosing high-quality memory modules such as the Qimonda 642616 enhances system stability and reduces the risk of data corruption or system crashes. The module's design incorporates features to minimize noise and interference, contributing to a more reliable computing experience.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess