EN
  • EN
  • DE

HYB18T512400BF-25F

Part No HYB18T512400BF-25F
Manufacturer Qimonda
Catalog DDR
Description DDR2-800 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941917-HYB18T512400BF-25F
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512400BF-25F CAD Model

Description

The Qimonda HYB18T512400BF-25F is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. Designed for demanding applications, it offers a balance of speed, capacity, and power efficiency. Manufactured by Qimonda, this memory chip is suitable for various computing and embedded systems.

Applications

  • Desktop and Laptop Computers: Used as primary system memory to support the operating system, applications, and multitasking.
  • Servers: Integrated into server environments to handle workloads and ensure efficient data processing.
  • Graphics Cards: Employed in graphics cards to provide the necessary memory for rendering complex graphics and textures.
  • Gaming Consoles: Utilized as main memory for executing game code and storing game data, thereby enhancing gaming performance.
  • Embedded Systems: Applied in embedded systems where high-speed memory access is critical, such as networking devices, industrial control systems, and communication equipment.

Features

  • Capacity: Organized as 512M x 4 bits, providing a total capacity of 2Gb (Gigabits).
  • Data Rate: DDR2 interface for high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency, typically 400MHz, 533MHz, 667MHz, or 800MHz depending on the speed grade.
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface ensures compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on printed circuit boards.

Benefits

  • High Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR, resulting in faster data transfer and improved system performance.
  • Increased Performance: Enables smoother multitasking, faster application loading times, and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage than DDR, leading to reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation and stability, even under heavy workloads.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various memory applications.

Additional Details

The HYB18T512400BF-25F adheres to JEDEC standards, ensuring compatibility and interoperability with other DDR2 components. Refer to the device datasheet for specific speed grade and timing parameters to ensure compatibility with the target system. This memory chip is commonly mounted on DIMMs (Dual Inline Memory Modules) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess