EN
  • EN
  • DE

HYB18T512400CF-3S

Part No HYB18T512400CF-3S
Manufacturer Qimonda
Catalog DDR
Description DDR2-667 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942095-HYB18T512400CF-3S
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512400CF-3S CAD Model

Description

The HYB18T512400CF-3S is a 512Mb DDR2 SDRAM memory chip manufactured by Qimonda. It provides high-speed and reliable memory performance for various applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Servers

Features

  • Capacity: 512Mb (64M x 8)
  • DDR2 Interface: Double Data Rate 2 Synchronous DRAM
  • Data Transfer Rate: Up to 800 Mbps
  • Operating Voltage: 1.8V
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • JEDEC Standard Compliant
  • Lead-Free Construction

Benefits

  • High Bandwidth: DDR2 technology offers a significant increase in bandwidth compared to DDR, which improves overall system performance.
  • Low Power Consumption: Operates at 1.8V, reducing power consumption and heat generation, making it suitable for energy-efficient systems.
  • Increased System Responsiveness: Fast data transfer rates lead to faster application loading and smoother multitasking.
  • Reliable Operation: Designed to meet JEDEC standards, ensuring compatibility and reliable performance in various operating conditions.
  • Compact Form Factor: The FBGA package allows for efficient use of space on printed circuit boards.

Additional Details

The HYB18T512400CF-3S utilizes a 4n-prefetch architecture, enabling high-speed data access and improved memory throughput. It also incorporates on-die termination (ODT) to enhance signal integrity and reduce signal reflections, contributing to stable and reliable operation. This memory chip is suitable for a wide range of applications that demand high memory bandwidth and low power consumption, and it is designed to be compliant with industry standards for environmental protection. The use of an FBGA package ensures excellent thermal performance and allows for high-density mounting.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess