EN
  • EN
  • DE

AD8611ARMZ-R2

Part No AD8611ARMZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL 4NS ULTRFAST 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 3 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Max) 5.5ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 143844-AD8611ARMZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8611ARMZ-R2 CAD Model

Description

Product Overview: AD8611ARMZ-R2

The AD8611ARMZ-R2 is a high-performance, single-supply comparator manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to offer fast response times and low power consumption, making it an ideal choice for a wide range of applications, including battery-powered systems, portable devices, and high-speed signal processing.

Key Features

  • Fast Propagation Delay: The AD8611ARMZ-R2 boasts a rapid propagation delay, typically just 4.5 ns, which is crucial for high-speed applications where response time is critical.
  • Low Power Consumption: With a supply current of merely 4.5 mA, this comparator is optimized for low-power operations, extending the battery life of portable devices.
  • Wide Supply Range: The device operates over a wide single-supply voltage range of 2.5 V to 5.5 V, providing flexibility in various system designs and ensuring compatibility with most logic levels.
  • No Phase Reversal: The comparator is designed to eliminate phase reversal errors, which can be particularly important in closed-loop systems and safety-critical applications.
  • Rail-to-Rail Output: The output stage of the AD8611ARMZ-R2 can swing close to the supply rails, maximizing the dynamic range available in single-supply systems.
  • Latch Function: It includes a latch function that allows the output to be held at its current state, providing additional control in certain applications.

Applications

The AD8611ARMZ-R2 is suitable for a variety of applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Signal conditioning
  • Control systems

Package and Quality

This specific model, AD8611ARMZ-R2, comes in a compact MSOP (Mini Small Outline Package) that is both space-saving and surface-mountable, facilitating integration into a wide range of electronic assemblies. Analog Devices Inc. ensures high standards of quality and reliability, making the AD8611ARMZ-R2 a dependable choice for designers and engineers in various industries.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1443 $54.8658
14+ $7.5030 $105.0420
21+ $7.2685 $152.6385
29+ $7.0341 $203.9889
37+ $6.7996 $251.5852
50+ $6.0962 $304.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess