EN
  • EN
  • DE

BMVK350ADA100MF60G

Part No BMVK350ADA100MF60G
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 10UF 20% 35V SMD / 10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series Alchip™- MVK-BP
Package Tape & Reel
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 35 V
Lifetime @ Temp. 1000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Bi-Polar
Applications General Purpose
Ripple Current @ Low Frequency 23 mA @ 120 Hz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.224" (5.70mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1350492-BMVK350ADA100MF60G
Ultra Librarian 3D Model Ultra Librarian BMVK350ADA100MF60G CAD Model

Description

The Alchip™- MVK-BP series of capacitors from United Chemi-Con is a range of bi-polar aluminum electrolytic capacitors designed for general-purpose applications.

  • Series: Alchip™- MVK-BP
  • Win Source Part Number: 1350492-BMVK350ADA100MF60G
  • Package: Tape & Reel
  • Size/Dimension: 0.248" Dia (6.30mm)
  • Height: 0.224" (5.70mm)
  • Capacitance: 10 µF
  • Tolerance: ±20%
  • Voltage Rating: 35 V
  • Lifetime: 1000 Hrs @ 105°C
  • Polarization: Polarized
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Package/Case: Radial, Can - SMD
  • Operating Temperature Range: -40°C to 105°C

You May Also Be Interested in

Surge Components
10 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Nichicon
CAP ALUM 820UF 20% 200V SNAP
Lowest to $9.7163

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess