EN
  • EN
  • DE

HYB18T512800B2F-3S

Part No HYB18T512800B2F-3S
Manufacturer Qimonda
Catalog Misc Products
Description 512-Mbit Double-Data-Rate-Two SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825308-HYB18T512800B2F-3S
Ultra Librarian 3D Model Ultra Librarian HYB18T512800B2F-3S CAD Model

Description

The HYB18T512800B2F-3S is a 4Gb DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) chip manufactured by Qimonda. DDR3 SDRAM is a type of synchronous dynamic random-access memory with a high bandwidth interface used primarily as main memory in computing.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Graphics Cards

Features

  • 4Gb (512M x 8) Memory Organization
  • DDR3 Interface
  • Data Rate up to 1333 Mbps (PC3-10600)
  • 8-bit Prefetch Architecture
  • On-Die Termination (ODT)
  • Auto Self Refresh (ASR)
  • Self Refresh Temperature Range (SRT)

Benefits

  • High Bandwidth: DDR3 provides significantly increased bandwidth compared to previous generations.
  • Reduced Power Consumption: Lower voltage operation compared to DDR2, leading to energy savings.
  • Larger Memory Capacity: The 4Gb density allows for larger memory configurations.
  • Improved Signal Integrity: On-Die Termination reduces signal reflections and improves signal quality.
  • Enhanced Reliability: Features like Auto Self Refresh ensure data integrity and system stability.

Additional Details

The HYB18T512800B2F-3S is designed to meet JEDEC standards for DDR3 SDRAM. It implements on-chip termination (ODT) to improve signal integrity and reduce signal reflections, allowing for higher data transfer rates. The auto self-refresh (ASR) feature further enhances power efficiency by automatically refreshing memory cells when the system is idle.

Key Specifications:

  • Memory Size: 4Gb
  • Memory Type: DDR3 SDRAM
  • Data Rate: Up to 1333 Mbps
  • Organization: 512M x 8
  • Voltage: 1.5V
  • Package: FBGA

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess