EN
  • EN
  • DE

HYE18M1G320DF-6

Part No HYE18M1G320DF-6
Manufacturer Qimonda
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223659-HYE18M1G320DF-6
Categories Custom Parts
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HYE18M1G320DF-6 CAD Model

Description

The HYE18M1G320DF-6 is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) module manufactured by Qimonda. This memory module is designed for use in various computing applications requiring high-speed data access, such as desktop computers, laptops, and servers. The '1G320' typically indicates 1 Gigabyte of memory with a 32-bit wide interface and the '-6' signifies a specific speed grade (e.g., 667MHz or 800MHz).

Applications:

  • Desktop Computers: Used as main system memory for running applications and operating systems.
  • Laptops: Employed as primary memory in portable computers.
  • Servers: Utilized in server systems for handling data and application processing.
  • Graphics Cards: Integrated into some graphics cards for video memory.
  • Embedded Systems: Found in some embedded systems requiring high-speed memory.

Features:

  • DDR2 Technology: Provides high-speed data transfer rates compared to previous generation SDRAM.
  • 1GB Capacity: Offers a substantial amount of memory for running demanding applications.
  • 32-bit Interface: Enables fast data access and transfer.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.

Benefits:

  • Improved Performance: Enables faster application loading and execution.
  • Increased System Responsiveness: Provides a smoother and more responsive user experience.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without performance degradation.
  • Reliable Operation: Ensures stable and error-free data storage and retrieval.
  • Cost-Effective: Provides a good balance of performance and price.

Technical Specifications:

The HYE18M1G320DF-6 typically operates at a voltage of 1.8V. The memory clock speed is typically 667MHz or 800MHz, depending on the '-6' speed grade. The module typically has a 240-pin DIMM (Dual In-Line Memory Module) form factor. For detailed specifications, refer to the Qimonda DDR2 SDRAM datasheet.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Fastrax
Lowest to $32.6415
Crouse-Hinds
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess