EN
  • EN
  • DE

HYS64T64020HDL-3S-B

Part No HYS64T64020HDL-3S-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 64Mx64 SODIMM 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950601-HYS64T64020HDL-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T64020HDL-3S-B CAD Model

Description

The HYS64T64020HDL-3S-B is a 512MB DDR2 SDRAM SODIMM (Small Outline Dual Inline Memory Module) manufactured by Qimonda. This memory module is designed for use in laptops, notebooks, and other small form-factor systems, providing a balance of performance and power efficiency.

Applications:

  • Laptops and Notebooks: Used as main memory in portable computers.
  • Small Form-Factor PCs: Employed in compact desktop computers.
  • Embedded Systems: Used in embedded systems requiring a SODIMM form factor.
  • Industrial PCs: Integrated into industrial computers where space is limited.

Features:

  • 512MB Capacity: Offers 512MB of storage capacity for improved multitasking and application performance.
  • DDR2 SDRAM: Utilizes DDR2 technology for high-speed data transfer and enhanced system responsiveness.
  • SODIMM Form Factor: Designed in the SODIMM format, making it suitable for space-constrained applications such as laptops.
  • PC2-5300: Compliant with PC2-5300 specifications, ensuring compatibility with systems supporting this standard.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness, allowing for smoother multitasking and faster application loading.
  • Compact Size: The SODIMM form factor ensures that the module fits into small form-factor systems, saving valuable space.
  • Reliable Operation: Designed for stable and dependable performance, ensuring consistent operation under various workloads.
  • Cost-Effective Upgrade: Provides an affordable way to increase memory capacity, extending the lifespan of older systems.

Additional Details:

The HYS64T64020HDL-3S-B is a 200-pin DDR2 SODIMM operating at 667MHz (PC2-5300). It is unbuffered and non-ECC. This memory module is an excellent choice for upgrading the memory capacity of older laptops and small form-factor systems, providing a noticeable improvement in performance and responsiveness. Its compatibility with the PC2-5300 standard ensures seamless integration with a wide range of systems.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess