EN
  • EN
  • DE

HYS72T256020EU-3S-B

Part No HYS72T256020EU-3S-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667L 256Mx72 ECC ead Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950948-HYS72T256020EU-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256020EU-3S-B CAD Model

Description

The HYS72T256020EU-3S-B is a 2GB DDR2 SDRAM module manufactured by Qimonda. This module is designed for use in applications that require high-speed data transfer and robust performance, offering a significant memory upgrade option. It is a registered DIMM with a 240-pin configuration.

Applications:

  • Servers
  • Workstations
  • High-end desktop PCs
  • Networking equipment
  • Industrial control systems

Features:

  • 2GB capacity
  • DDR2 SDRAM technology
  • PC2-5300 (DDR2 667) speed
  • 240-pin DIMM form factor
  • Registered (Buffered)
  • ECC (Error Correction Code)
  • Double-sided module

Benefits:

  • Provides a substantial memory capacity for demanding applications and multitasking.
  • Offers error detection and correction capabilities, ensuring data integrity.
  • Increases system stability and reliability, especially in critical applications.
  • Enhances overall system performance by enabling faster data access.
  • Suited for servers and workstations requiring high memory capacity and stability.

Technical Specifications:

The module operates at a clock speed of 333MHz, resulting in a data transfer rate of 667MT/s. It is an ECC (Error Correction Code) module, providing enhanced data integrity. The module's registered (buffered) design helps improve signal integrity in high-density memory configurations. It operates at a standard voltage of 1.8V.

The HYS72T256020EU-3S-B adheres to JEDEC standards for DDR2 SDRAM modules, ensuring compatibility and reliability. Its robust design and high-quality components guarantee long-term stability and performance. This memory module is an excellent choice for upgrading or expanding memory in systems that require high capacity, stability, and data integrity.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess