EN
  • EN
  • DE

HYS72T512522HFN-3.7-A

Part No HYS72T512522HFN-3.7-A
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-800 512Mx72 FBDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950085-HYS72T512522HFN-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T512522HFN-3.7-A CAD Model

Description

The HYS72T512522HFN-3.7-A is a 4GB DDR2 ECC Registered memory module manufactured by Qimonda, designed for use in servers and high-performance workstations. This module provides a large memory capacity with error-correcting capabilities to ensure data integrity and system stability. It conforms to industry standards, offering compatibility with a variety of server platforms.

Applications

  • Servers
  • High-performance workstations

Features

  • 4GB memory capacity
  • DDR2 technology
  • PC2-6400 (800MHz) speed
  • 240-pin DIMM form factor
  • ECC (Error Correcting Code)
  • Registered (Buffered) design
  • 1.8V operating voltage
  • Serial Presence Detect (SPD)

Benefits

  • Increased system performance due to larger memory capacity
  • Enhanced data reliability through ECC error correction
  • Improved system stability with registered design
  • Compatibility with DDR2-supported server motherboards
  • Reduced power consumption compared to older memory technologies

Additional Details

The HYS72T512522HFN-3.7-A operates at 1.8V, adhering to the standard voltage for DDR2 memory modules. The ECC (Error Correcting Code) feature detects and corrects single-bit errors, significantly reducing the risk of data corruption and system crashes, which is crucial for server environments. The Registered design incorporates a register between the DRAM chips and the memory controller, which helps to improve signal integrity and stability, particularly in systems with multiple memory modules. This module uses the 240-pin DIMM form factor, which is standard for DDR2 memory. The Serial Presence Detect (SPD) feature allows the BIOS to automatically configure the memory settings for optimal performance. Qimonda was a well-known manufacturer of memory chips, and their products were designed to meet the demanding requirements of enterprise computing environments. The DDR2 technology provides a significant improvement in bandwidth over its predecessor, DDR, enabling faster data access and improved overall system performance.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess