EN
  • EN
  • DE

PAC5523QM

Part No PAC5523QM
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description BLDC Motor Control 5.2V to 70V 48-Pin TQFN EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972665-PAC5523QM
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAC5523QM CAD Model

Description

The PAC5523QM is a highly integrated power application controller (PAC) from Qorvo US Inc. Designed for BLDC (Brushless DC) motor control, it combines a powerful Arm Cortex-M4F microcontroller, high-voltage gate drivers, power management functions, and analog peripherals in a single package. This integration simplifies system design, reduces component count, and improves overall system efficiency. The PAC5523QM is targeted towards a wide range of motor control applications, where performance, efficiency, and integration are crucial.

Applications:

  • Power tools
  • E-bikes and scooters
  • Robotics
  • Drones
  • Server fans and blowers

Features:

  • Arm Cortex-M4F core with floating-point unit for high-performance motor control algorithms.
  • Integrated high-voltage gate drivers for direct control of MOSFETs or IGBTs.
  • On-chip power management including buck and boost converters.
  • Advanced analog peripherals like ADCs, DACs, and comparators.
  • Extensive communication interfaces such as UART, SPI, I2C, and CAN.

Benefits:

  • Reduced system cost and complexity due to high integration.
  • Improved motor control performance and efficiency.
  • Faster time-to-market with comprehensive development tools and software libraries.
  • Enhanced system reliability with built-in protection features.
  • Flexible design options with configurable analog and digital peripherals.

Additional Details:

The PAC5523QM typically operates from a wide input voltage range, supporting various battery voltages commonly used in motor-driven applications. The specific gate driver voltage and current capabilities, as well as the ADC resolution and sampling rates, can be found in the Qorvo US Inc. datasheet. Software development is facilitated through a comprehensive ecosystem including an IDE, compiler, debugger, and motor control libraries. Security features such as secure boot and hardware encryption may also be available. Proper thermal management is crucial due to the high integration and power dissipation. Refer to the official documentation for complete specifications, application notes, and design guidelines.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0581 $60.6972
28+ $4.1503 $116.2084
44+ $4.0206 $176.9064
60+ $3.8909 $233.4540
77+ $3.7613 $289.6201
103+ $3.3721 $347.3263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,903 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess