The QM13126 is a high-performance BAW (Bulk Acoustic Wave) filter from Qorvo. This filter is designed for use in wireless communication systems, primarily for cellular applications. Its main function is to selectively pass desired signals while rejecting unwanted interference, ensuring clean and reliable communication.
Applications
- Cellular base stations
- Mobile devices (smartphones, tablets)
- Wireless infrastructure
- Repeater systems
- Satellite communication
Features
- High selectivity
- Low insertion loss
- Small form factor
- High power handling capability
- Excellent temperature stability
Benefits
- Improves signal quality by filtering out unwanted signals, leading to better call clarity and data throughput.
- Minimizes signal loss, maximizing the efficiency of the communication system.
- Enables smaller and more compact device designs.
- Can withstand high power levels without degradation, ensuring reliable performance in demanding environments.
- Maintains consistent performance over a wide range of temperatures.
Technical Specifications
The QM13126 operates at a specific frequency band (which varies depending on the specific application, but typically within cellular bands). It exhibits very low insertion loss in the passband and high attenuation in the stopband. The filter's impedance is typically 50 ohms. The power handling capability is high, enabling it to be used in transmitters. The package type is a surface-mount package designed for automated assembly. The operating temperature range extends from -40°C to +85°C. Consult the Qorvo datasheet for detailed specifications regarding the center frequency, bandwidth, insertion loss, return loss, attenuation, and power handling capabilities. Detailed S-parameter data is crucial for designing the filter into a specific application.
BAW filters like the QM13126 offer superior performance compared to SAW (Surface Acoustic Wave) filters in terms of power handling and temperature stability, making them ideal for demanding wireless applications.