EN
  • EN
  • DE

XCR3128XLTQ144

Part No XCR3128XLTQ144
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016193-XCR3128XLTQ144
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3128XLTQ144 CAD Model

Description

The Xilinx XCR3128XL-TQ144 is a CoolRunner XPLA3 complex programmable logic device (CPLD). It is designed for high-performance, low-power applications, offering a flexible and efficient solution for implementing digital logic functions.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • I/O expansion
  • Interface bridging
  • Control logic

Features

  • 128 Macrocells: Provides 128 macrocells for implementing complex logic functions.
  • TQFP144 Package: Compact TQFP (Thin Quad Flat Pack) package for space-saving designs.
  • Fast Propagation Delay: Offers fast propagation delays for high-performance operation.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • In-System Programmability: Allows for in-system programming, simplifying updates and modifications.
  • Flexible I/O: Provides flexible I/O options for interfacing with various devices.

Benefits

  • High Performance: Fast propagation delays enable high-performance operation.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Flexibility: Provides a flexible and efficient solution for implementing digital logic functions.
  • Space Saving: Compact package allows for space-saving designs.
  • In-System Programmability: Allows for easy updates and modifications without removing the device from the system.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.

Additional Details

The XCR3128XL-TQ144 is programmed using industry-standard JTAG programming tools. Refer to the Xilinx datasheet for detailed specifications, including propagation delays, power consumption characteristics, and programming guidelines. Proper design considerations are essential to optimize performance and ensure reliability. This CPLD is a versatile solution for implementing custom logic functions in various embedded systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess