EN
  • EN
  • DE

QM78064TR13-5K

Part No QM78064TR13-5K
Manufacturer Qorvo US Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834711-QM78064TR13-5K
Ultra Librarian 3D Model Ultra Librarian QM78064TR13-5K CAD Model

Description

The QM78064TR13-5K is a high-performance Bulk Acoustic Wave (BAW) filter manufactured by Qorvo, designed for use in a variety of wireless communication systems. It offers excellent rejection and low insertion loss, making it ideal for demanding applications requiring precise signal filtering.

Applications:

  • Base Stations: Used in cellular base stations to filter unwanted signals and improve signal quality.
  • Wireless Infrastructure: Employed in wireless infrastructure equipment for enhanced performance.
  • Repeater Systems: Integral to repeater systems, ensuring clean and reliable signal amplification.
  • Handheld Devices: Can be incorporated into high-end handheld devices that require precise filtering capabilities.

Features:

  • High Rejection: Provides excellent rejection of unwanted signals, improving overall system performance.
  • Low Insertion Loss: Minimizes signal loss, ensuring efficient signal transmission.
  • BAW Technology: Utilizes Bulk Acoustic Wave (BAW) technology for superior filter characteristics.
  • Small Form Factor: Available in a compact package, suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for easy integration into automated assembly processes.

Benefits:

  • Improved Signal Quality: High rejection of unwanted signals enhances signal clarity and reduces interference.
  • Enhanced System Performance: Low insertion loss ensures efficient signal transmission, boosting overall system performance.
  • Compact Design: Small form factor enables integration into compact devices and systems.
  • Reliable Operation: BAW technology provides stable and reliable performance over a wide range of operating conditions.
  • Simplified Manufacturing: SMT design facilitates easy and cost-effective manufacturing.

Additional Details:

The QM78064TR13-5K operates within specific frequency bands critical for modern communication systems. Its technical specifications include detailed data on insertion loss, rejection, return loss, and power handling capabilities. The filter is constructed with high-quality materials to ensure durability and long-term reliability. It's designed to meet stringent industry standards for environmental performance and safety. Detailed datasheets and application notes are available from Qorvo, providing comprehensive guidance for optimal implementation.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess